The 22mm illuminated projecting push buttons are designed for control circuits with LED pilot lights, featuring a self-wiping, slow-break contact block with rated insulation voltage of 500V and thermal current of 10A. The contact make/break capacity complies with IEC 947-5-1: AC-15 at 4A, 415V AC and DC-13 at 0.5A, 110V DC, and meets CSA-C22.2 No. 14-95 and UL508 pilot duty ratings. LED current consumption is max. 15 mA at 110 VDC, with a service life of 100,000 hours at 25°C ambient. The device is IP65 and NEMA Type 4X, 12 rated, with an operating temperature range of -25°C to +70°C. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. Short circuit protection requires a 10A HRC fuse for resistive loads.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Project momentary with bulb, bulb holder and mounting bracket
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALP7LB-110 | 2ALP7LB-110 | 2ALP7LB-110 | 2ALP7LB-110 |
| Product Name | 22mm Illuminated Projecting Push Buttons | 22mm Illuminated Projecting Momentary Push Buttons | Push Buttons/ 22mm LED Illuminated Metal Projecting Operators | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact | |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |||
| Terminal Type | Screw Terminals | |||
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts | Has CE Certification; Has CSA Certification; Illuminated Switch |