Altech Corp.
LED Bulbs & Modules
MCB93230D
Description
LED Bulb, BA9S, 230 V DC
Request a Quote
Email Supplier
Description
LED Bulb, BA9S, 230 V DC
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
MCB93230D |
|
Product Name
|
LED Bulbs & Modules |
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Ultra white
Array
Array
Number of Array Elements
4
View Details
LED Package:
5mm Plastic Round
LED Type
White
Peak Wavelength
465 nm (4650 Å)
View Details