Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9148

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB9148 is a 48V AC/DC LED bulb designed as a replacement for filament bulbs in 22mm illuminated push button accessories. It consumes a maximum of 0.5W at 20mA, features high-brightness LED chips with a lifespan exceeding 100,000 hours, and generates negligible heat. The bulb is color-coded for easy identification and directly substitutes compatible filament bulbs without requiring modifications to existing fixtures. It complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB9148 is a 48V AC/DC LED bulb designed as a replacement for filament bulbs in 22mm illuminated push button accessories. It consumes a maximum of 0.5W at 20mA, features high-brightness LED chips with a lifespan exceeding 100,000 hours, and generates negligible heat. The bulb is color-coded for easy identification and directly substitutes compatible filament bulbs without requiring modifications to existing fixtures. It complies with UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9148
Push Buttons/ 22mm Push Button Accessories MCB9148
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9148
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF1RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers