Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB154230

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB154230 is a red LED replacement bulb designed for 230V AC circuits, with a maximum power consumption of 1W and a current draw of 20mA. It is a direct replacement for filament bulbs without requiring modifications to existing operators or pilot lights, and features high-brightness LED chips with a lifespan exceeding 100,000 hours and negligible heat generation. The LED color is visibly indicated on the bulb for easy identification.

Datasheet Summary
Powered by GS/AI

MCB154230 is a red LED replacement bulb designed for 230V AC circuits, with a maximum power consumption of 1W and a current draw of 20mA. It is a direct replacement for filament bulbs without requiring modifications to existing operators or pilot lights, and features high-brightness LED chips with a lifespan exceeding 100,000 hours and negligible heat generation. The LED color is visibly indicated on the bulb for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB154230
Push Buttons/ 30mm Push Button Accessories MCB154230
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB154230
Product Name Push Buttons/ 30mm Push Button Accessories
Max AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF8RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers