Altech Corp. Push Buttons/ 30mm Push Button Accessories MCB15148

Description
Replacement Bulbs
Request a Quote
Description
Replacement Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Replacement LED bulb for 48V AC/DC circuits, rated at 0.5W maximum power consumption and 20mA current, with high brightness LED chips designed for over 100,000 hours of operation and negligible heat generation. Direct replacement for filament bulbs without requiring component changes. Color indication is marked on the bulb for easy identification.

Datasheet Summary
Powered by GS/AI

Replacement LED bulb for 48V AC/DC circuits, rated at 0.5W maximum power consumption and 20mA current, with high brightness LED chips designed for over 100,000 hours of operation and negligible heat generation. Direct replacement for filament bulbs without requiring component changes. Color indication is marked on the bulb for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
MCB15148
Push Buttons/ 30mm Push Button Accessories MCB15148
Replacement Bulbs

Replacement Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB15148
Product Name Push Buttons/ 30mm Push Button Accessories
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details