The MC-65A/4-AC120V is a 4-pole magnetic contactor designed for industrial control applications. It features screw clamp terminals, a rated operational voltage of 690 V, and a rated impulse withstand voltage of 8 kV. The contactor supports a maximum operating rate of 1,800 cycles per hour under AC-1 conditions and has a mechanical durability of 12 million operations. Its thermal current rating is 100 A, with a continuous current rating of 80 A per UL standards. It is rated for 40 to 50 HP across various voltage ranges under NEMA Size 2. The AC control size measures 91 mm × 123.5 mm × 117.8 mm and weighs 1.29 kg, while the DC control size is identical in dimensions. Standard auxiliary contacts include UA-1 side mount and UA-2/UA-4 front mount options.
Industrial Relays CONTRACTOR 4POLE 65A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | MC-65A/4-AC120V |
| Product Name | Industrial Relays |
| Approvals | RoHS |