Altech Corp. Relays - Contactors (Electromechanical) MC-40A-DC12V

Description
Win Source Part Number: 1038545-MC-40A-DC12V Category: Relays>Contactors (Electromechanical) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: MC-40
Request a Quote Datasheet
Description
Win Source Part Number: 1038545-MC-40A-DC12V Category: Relays>Contactors (Electromechanical) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: MC-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1038545-MC-40A-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1038545-MC-40A-DC12V
Relays - Contactors (Electromechanical) 1038545-MC-40A-DC12V
Win Source Part Number: 1038545-MC-40A-DC12V Category: Relays>Contactors (Electromechanical) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: MC-40

Win Source Part Number: 1038545-MC-40A-DC12V
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Altech Corporation
Base Product Number: MC-40

Buy Now
Industrial Relays & Solenoids - MC-40A-DC12V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Relays & Solenoids
MC-40A-DC12V
Industrial Relays & Solenoids MC-40A-DC12V
Contactor, 3 Pole, 40A

Contactor, 3 Pole, 40A

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
MC-40A-DC12V
Industrial Relays MC-40A-DC12V
Industrial Relays Contactor, 3 Pole, 40A

Industrial Relays Contactor, 3 Pole, 40A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1038545-MC-40A-DC12V MC-40A-DC12V MC-40A-DC12V
Product Name Relays - Contactors (Electromechanical) Industrial Relays & Solenoids Industrial Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202682304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details