Altech Corp. 22mm Illuminated Push-Pull Buttons 2ALMPP4LB-012

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-012 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Push-Pull Buttons
2ALMPP4LB-012
22mm Illuminated Push-Pull Buttons 2ALMPP4LB-012
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom Style Illuminated Push-Pull

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom Style
  • Illuminated Push-Pull
Buy Now Datasheet
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP4LB-012 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Momentary Push Buttons
2ALMPP4LB-012
22mm Illuminated Mushroom Momentary Push Buttons 2ALMPP4LB-012
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm LED Bulb and Bulb Holder Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • LED Bulb and Bulb Holder
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators
2ALMPP4LB-012
Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators 2ALMPP4LB-012
Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ALMPP4LB-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ALMPP4LB-012
Pushbutton Switches 2ALMPP4LB-012
PushButton Oper,22mm,Ill, Red

PushButton Oper,22mm,Ill, Red

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ALMPP4LB-012 2ALMPP4LB-012 2ALMPP4LB-012 2ALMPP4LB-012
Product Name 22mm Illuminated Push-Pull Buttons 22mm Illuminated Mushroom Momentary Push Buttons Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Push-Pull Alternate Contact (Push-Push)
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Pull Buttons - 2AMPP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP3LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Mushroom Push Buttons - 2AMJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details