Altech Corp. Proximity Sensors KJ8-M18MN61-ANU-V2

Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, NF, 1~8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ8-M18MN61-ANU-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ8-M18MN61-ANU-V2
Proximity Sensors KJ8-M18MN61-ANU-V2
Ind Prox Sens, M18, NF, 1~8mm

Ind Prox Sens, M18, NF, 1~8mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ8-M18MN61-ANU-V2
Proximity Sensors KJ8-M18MN61-ANU-V2
Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Proximity Sensors Ind Prox Sens, M18, NF, 1~8mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ8-M18MN61-ANU-V2 KJ8-M18MN61-ANU-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001787-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details