Altech Corp. Proximity Sensors KJ8-M18MN60-DPS-V2-T

Description
Ind Prox Sens, M18, NF, 8mm
Request a Quote
Description
Ind Prox Sens, M18, NF, 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ8-M18MN60-DPS-V2-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ8-M18MN60-DPS-V2-T
Proximity Sensors KJ8-M18MN60-DPS-V2-T
Ind Prox Sens, M18, NF, 8mm

Ind Prox Sens, M18, NF, 8mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ8-M18MN60-DPS-V2-T
Proximity Sensors KJ8-M18MN60-DPS-V2-T
Proximity Sensors Ind Prox Sens, M18, NF, 8mm

Proximity Sensors Ind Prox Sens, M18, NF, 8mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ8-M18MN60-DPS-V2-T KJ8-M18MN60-DPS-V2-T
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Switches (Solid State) - A1221LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details