Fargo Controls, Inc. 18 mm Stainless Steel DC Photoelectric Sensor S4070

Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet
Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel DC Photoelectric Sensor - S4070 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel DC Photoelectric Sensor
S4070
18 mm Stainless Steel DC Photoelectric Sensor S4070
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4070
Product Name 18 mm Stainless Steel DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Polarized Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data