Altech Corp. Proximity Sensors KJ6-Q22KB-DPS

Description
Ind Prox Sens, TR, Q22, F, 6mm
Request a Quote Datasheet
Description
Ind Prox Sens, TR, Q22, F, 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ6-Q22KB-DPS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ6-Q22KB-DPS
Proximity Sensors KJ6-Q22KB-DPS
Ind Prox Sens, TR, Q22, F, 6mm

Ind Prox Sens, TR, Q22, F, 6mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ6-Q22KB-DPS
Proximity Sensors KJ6-Q22KB-DPS
Proximity Sensors Ind Prox Sens, TR, Q22, F, 6mm

Proximity Sensors Ind Prox Sens, TR, Q22, F, 6mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ6-Q22KB-DPS KJ6-Q22KB-DPS
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details