Altech Corp. Proximity Sensors KJ6-M12MN60-DPS-V2

Description
Ind Prox Sens, M12, NF, 6mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, NF, 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ6-M12MN60-DPS-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ6-M12MN60-DPS-V2
Proximity Sensors KJ6-M12MN60-DPS-V2
Ind Prox Sens, M12, NF, 6mm

Ind Prox Sens, M12, NF, 6mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ6-M12MN60-DPS-V2
Proximity Sensors KJ6-M12MN60-DPS-V2
Proximity Sensors Ind Prox Sens, M12, NF, 6mm

Proximity Sensors Ind Prox Sens, M12, NF, 6mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ6-M12MN60-DPS-V2 KJ6-M12MN60-DPS-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000001612-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093585 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers