Altech Corp. Proximity Sensors KJ6-M12MB50-DPS

Description
ITBN-M12-S10-NF -1030VDC
Request a Quote
Description
ITBN-M12-S10-NF -1030VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ6-M12MB50-DPS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ6-M12MB50-DPS
Proximity Sensors KJ6-M12MB50-DPS
ITBN-M12-S10-NF -1030VDC

ITBN-M12-S10-NF -1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number KJ6-M12MB50-DPS
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003162-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details