Altech Corp. Proximity Sensors KJ5-M18MB60-AZO

Description
Ind Prox Sens, M18, F, NC, 5mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, F, NC, 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ5-M18MB60-AZO - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ5-M18MB60-AZO
Proximity Sensors KJ5-M18MB60-AZO
Ind Prox Sens, M18, F, NC, 5mm

Ind Prox Sens, M18, F, NC, 5mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ5-M18MB60-AZO
Proximity Sensors KJ5-M18MB60-AZO
Proximity Sensors Ind Prox Sens, M18, F, NC, 5mm

Proximity Sensors Ind Prox Sens, M18, F, NC, 5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ5-M18MB60-AZO KJ5-M18MB60-AZO
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3070 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers