Altech Corp. Proximity Sensors KJ5-M18MB50-ANU

Description
Ind Prox Sens, M18, F,0.5~5mm
Request a Quote
Description
Ind Prox Sens, M18, F,0.5~5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ5-M18MB50-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ5-M18MB50-ANU
Proximity Sensors KJ5-M18MB50-ANU
Ind Prox Sens, M18, F,0.5~5mm

Ind Prox Sens, M18, F,0.5~5mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ5-M18MB50-ANU
Proximity Sensors KJ5-M18MB50-ANU
Proximity Sensors Ind Prox Sens, M18, F,0.5~5mm

Proximity Sensors Ind Prox Sens, M18, F,0.5~5mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ5-M18MB50-ANU KJ5-M18MB50-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Switches (Solid State) - 620-1244-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details