Altech Corp. Proximity Sensors KJ5-M18MB40-DPS-T

Description
Ind Prox Sens, M18, F, 5mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, F, 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ5-M18MB40-DPS-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ5-M18MB40-DPS-T
Proximity Sensors KJ5-M18MB40-DPS-T
Ind Prox Sens, M18, F, 5mm

Ind Prox Sens, M18, F, 5mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ5-M18MB40-DPS-T
Proximity Sensors KJ5-M18MB40-DPS-T
Proximity Sensors Ind Prox Sens, M18, F, 5mm

Proximity Sensors Ind Prox Sens, M18, F, 5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ5-M18MB40-DPS-T KJ5-M18MB40-DPS-T
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details