Altech Corp. Proximity Sensors KJ4-M18MB80-ANU-X0419

Description
Ind Prox Sens, M18, F, 1~4mm
Request a Quote Datasheet
Description
Ind Prox Sens, M18, F, 1~4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ4-M18MB80-ANU-X0419 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ4-M18MB80-ANU-X0419
Proximity Sensors KJ4-M18MB80-ANU-X0419
Ind Prox Sens, M18, F, 1~4mm

Ind Prox Sens, M18, F, 1~4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ4-M18MB80-ANU-X0419
Proximity Sensors KJ4-M18MB80-ANU-X0419
Proximity Sensors Ind Prox Sens, M18, F, 1~4mm

Proximity Sensors Ind Prox Sens, M18, F, 1~4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ4-M18MB80-ANU-X0419 KJ4-M18MB80-ANU-X0419
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000000781-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details