Altech Corp. Proximity Sensors KJ4-M12MN60-DPS-V2-T

Description
Ind Prox Sens, M12, NF, 4mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, NF, 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ4-M12MN60-DPS-V2-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ4-M12MN60-DPS-V2-T
Proximity Sensors KJ4-M12MN60-DPS-V2-T
Ind Prox Sens, M12, NF, 4mm

Ind Prox Sens, M12, NF, 4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ4-M12MN60-DPS-V2-T
Proximity Sensors KJ4-M12MN60-DPS-V2-T
Proximity Sensors Ind Prox Sens, M12, NF, 4mm

Proximity Sensors Ind Prox Sens, M12, NF, 4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ4-M12MN60-DPS-V2-T KJ4-M12MN60-DPS-V2-T
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Block Style Inductive Proximity Sensors - 9865-1033 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.97 inch (50.04 mm)
View Details