Altech Corp. Proximity Sensors KJ4-M12MN60-ANU-V2

Description
Ind Prox Sens, M12, NF,0.5~4mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, NF,0.5~4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ4-M12MN60-ANU-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ4-M12MN60-ANU-V2
Proximity Sensors KJ4-M12MN60-ANU-V2
Ind Prox Sens, M12, NF,0.5~4mm

Ind Prox Sens, M12, NF,0.5~4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ4-M12MN60-ANU-V2
Proximity Sensors KJ4-M12MN60-ANU-V2
Proximity Sensors Ind Prox Sens, M12, NF,0.5~4mm

Proximity Sensors Ind Prox Sens, M12, NF,0.5~4mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ4-M12MN60-ANU-V2 KJ4-M12MN60-ANU-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-3B-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3593 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details