Altech Corp. Industrial Relays I1-L-U230R

Description
Industrial Relays Interface Relay, SPDT, 6.2mm
Description
Industrial Relays Interface Relay, SPDT, 6.2mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
I1-L-U230R
Industrial Relays I1-L-U230R
Industrial Relays Interface Relay, SPDT, 6.2mm

Industrial Relays Interface Relay, SPDT, 6.2mm

Buy Now
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 230AC/DC;Vol-Rtg 250/24AC/DC - 70077298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 230AC/DC;Vol-Rtg 250/24AC/DC
70077298
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 230AC/DC;Vol-Rtg 250/24AC/DC 70077298
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT

  • AC, DC or AC/DC Coil
  • DIN-Rail Mountable with Screw Terminals for PLC Applications
  • 20-Pole Junper Links Available
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number I1-L-U230R 70077298
Product Name Industrial Relays Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 230AC/DC;Vol-Rtg 250/24AC/DC
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CE, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 36.11 - Miniature PCB relays 10A - 361190094011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details