Altech Corp. Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC I1-L-D012R

Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available
Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC - 70077294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC
70077294
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC 70077294
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT

  • AC, DC or AC/DC Coil
  • DIN-Rail Mountable with Screw Terminals for PLC Applications
  • 20-Pole Junper Links Available
Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
I1-L-D012R
Industrial Relays I1-L-D012R
Industrial Relays Interface Relay, SPDT, 6.2mm

Industrial Relays Interface Relay, SPDT, 6.2mm

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 70077294 I1-L-D012R
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC Industrial Relays
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CE, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 26.02 - Step relay 10A - 260280240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details