Altech Corp. Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 90-230AC;Vol-Rtg 250/24AC/DC I1-L-A230R

Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available
Datasheet
Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 90-230AC;Vol-Rtg 250/24AC/DC - 70077293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 90-230AC;Vol-Rtg 250/24AC/DC
70077293
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 90-230AC;Vol-Rtg 250/24AC/DC 70077293
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT

  • AC, DC or AC/DC Coil
  • DIN-Rail Mountable with Screw Terminals for PLC Applications
  • 20-Pole Junper Links Available
Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
I1-L-A230R
Industrial Relays I1-L-A230R
Industrial Relays Interface Relay, SPDT, 6.2mm

Industrial Relays Interface Relay, SPDT, 6.2mm

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 70077293 I1-L-A230R
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 90-230AC;Vol-Rtg 250/24AC/DC Industrial Relays
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CE, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details