Altech Corp. Terminal Blocks 29.166

Description
PCB Terminal, Top Wire, 16 Pole, 7.00mm
Request a Quote
Description
PCB Terminal, Top Wire, 16 Pole, 7.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.166 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.166
Terminal Blocks 29.166
PCB Terminal, Top Wire, 16 Pole, 7.00mm

PCB Terminal, Top Wire, 16 Pole, 7.00mm

Buy Now
Fixed Terminal Blocks - 29.166 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.166
Fixed Terminal Blocks 29.166
Fixed Terminal Blocks PCB Terminal, Top Wire, 16 Pole, 7.00mm

Fixed Terminal Blocks PCB Terminal, Top Wire, 16 Pole, 7.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.166 29.166
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.255 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details