Altech Corp. Relays GMC-12M-10-AC208V

Description
MINI CONTACTOR,12A/380/44 0V
Request a Quote Datasheet
Description
MINI CONTACTOR,12A/380/44 0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - GMC-12M-10-AC208V - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINI CONTACTOR,12A/380/44 0V

MINI CONTACTOR,12A/380/440V

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
GMC-12M-10-AC208V
Industrial Relays GMC-12M-10-AC208V
Industrial Relays MINI CONTACTOR,12A/380/44 0V

Industrial Relays MINI CONTACTOR,12A/380/440V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number GMC-12M-10-AC208V GMC-12M-10-AC208V
Product Name Relays Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers