Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories EP6/10U/O

Description
Win Source Part Number: 1053670-EP6/10U/O Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: * Package: Bulk Standard Package: 50 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: EP6
Request a Quote
Description
Win Source Part Number: 1053670-EP6/10U/O Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: * Package: Bulk Standard Package: 50 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: EP6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - 1053670-EP6/10U/O - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories
1053670-EP6/10U/O
Connectors, Interconnects - Terminal Blocks - Accessories 1053670-EP6/10U/O
Win Source Part Number: 1053670-EP6/10U/O Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: * Package: Bulk Standard Package: 50 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Altech Corporation Base Product Number: EP6

Win Source Part Number: 1053670-EP6/10U/O
Category: Connectors, Interconnects>Terminal Blocks - Accessories
Series: *
Package: Bulk
Standard Package: 50
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Mfr: Altech Corporation
Base Product Number: EP6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1053670-EP6/10U/O
Product Name Connectors, Interconnects - Terminal Blocks - Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details