DC2DU6L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU6L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU6L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 6 A at up to 250 VDC and capable of interrupting up to 10 kA short-circuit current. It has a width of 17.5 mm and is designed for DIN rail mounting. It features a positive trip indicator (green for off/tripped, red for on), is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm), and the device supports reversible line/load wiring. It meets HACR Type 40°C requirements and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU6L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, rated for 6 A at up to 250 VDC and capable of interrupting up to 10 kA short-circuit current. It has a width of 17.5 mm and is designed for DIN rail mounting. It features a positive trip indicator (green for off/tripped, red for on), is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm), and the device supports reversible line/load wiring. It meets HACR Type 40°C requirements and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU6L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU6L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator