DC2DU63L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU63L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DC2DU63L is a two-pole, direct current miniature circuit breaker with a 63 A rating, designed for applications such as telecommunications and uninterruptible power supplies. It features a 17.5 mm width, DIN rail mounting, thermal-magnetic tripping, and a 10 kA short-circuit interrupting capacity at 250 VDC. The breaker includes a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. It is UL 489 listed and accepts copper wire sized 14-3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm).
Datasheet Summary Powered by GS/AI
DC2DU63L is a two-pole, direct current miniature circuit breaker with a 63 A rating, designed for applications such as telecommunications and uninterruptible power supplies. It features a 17.5 mm width, DIN rail mounting, thermal-magnetic tripping, and a 10 kA short-circuit interrupting capacity at 250 VDC. The breaker includes a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. It is UL 489 listed and accepts copper wire sized 14-3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm).
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU63L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU63L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator