DC2DU60L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU60L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU60L is a miniature molded double pole DC case circuit breaker designed for use in various applications, including telecommunication and computer equipment. It has a rated current of up to 60A and operates at a voltage of 250VDC. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA. It is suitable for DIN rail mounting and has a compact width of 17.5mm. The operating temperature range is from -25°C to 60°C, and it is rated for an electrical life of 6,000 cycles on/off. The circuit breaker is UL489 listed, ensuring compliance with safety standards.
Datasheet Summary Powered by GS/AI
The DC2DU60L is a miniature molded double pole DC case circuit breaker designed for use in various applications, including telecommunication and computer equipment. It has a rated current of up to 60A and operates at a voltage of 250VDC. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA. It is suitable for DIN rail mounting and has a compact width of 17.5mm. The operating temperature range is from -25°C to 60°C, and it is rated for an electrical life of 6,000 cycles on/off. The circuit breaker is UL489 listed, ensuring compliance with safety standards.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU60L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU60L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator