DC2DU4L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU4L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU4L is a two-pole, DC-rated miniature molded case circuit breaker from the L-Series, designed for thermal-magnetic protection in applications such as telecommunications and uninterruptible power supplies. It is DIN rail mounted with a width of 17.5 mm, has a 10 kA short circuit interrupting capacity at 250 VDC, and features a positive trip indicator (green for off/tripped, red for on). The device supports copper wire connections from 14 to 3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) and 18 to 16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, with a magnetic trip range of 10 to 16 times the rated current.
Datasheet Summary Powered by GS/AI
The DC2DU4L is a two-pole, DC-rated miniature molded case circuit breaker from the L-Series, designed for thermal-magnetic protection in applications such as telecommunications and uninterruptible power supplies. It is DIN rail mounted with a width of 17.5 mm, has a 10 kA short circuit interrupting capacity at 250 VDC, and features a positive trip indicator (green for off/tripped, red for on). The device supports copper wire connections from 14 to 3 AWG with torque ratings of 17.5 lb-in (2.0 Nm) and 18 to 16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, with a magnetic trip range of 10 to 16 times the rated current.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU4L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU4L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator