DC2DU40L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU40L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU40L is a two-pole, direct current miniature molded case circuit breaker with thermal-magnetic tripping, rated for 40 A at 250 VDC and capable of interrupting up to 10 kA short-circuit current. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5 mm. The device is UL489 listed, supports line/load reversal, and operates within a temperature range of -25°C to 60°C. Terminal connections accept copper wire from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It complies with HACR Type 40°C specifications and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU40L is a two-pole, direct current miniature molded case circuit breaker with thermal-magnetic tripping, rated for 40 A at 250 VDC and capable of interrupting up to 10 kA short-circuit current. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5 mm. The device is UL489 listed, supports line/load reversal, and operates within a temperature range of -25°C to 60°C. Terminal connections accept copper wire from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It complies with HACR Type 40°C specifications and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU40L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU40L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator