DC2DU32L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU32L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU32L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 32A at 250VDC with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator. The device has a D-characteristic trip curve with magnetic trip thresholds of 10 to 16 times the rated current, and is UL 489 listed. Terminal torque accommodates 14-3 AWG copper wire at 17.5 lb-in. (2.0 Nm) and 18-16 AWG at 25 lb-in. (2.8 Nm). Operating temperature range is -25°C to 60°C, with an electrical life of 6,000 cycles. Dimensions are 44mm high, 60mm long, and 14.5mm deep. Mounting orientation is unrestricted, and wire connection is limited to copper 60/75°C rated conductors.
Datasheet Summary Powered by GS/AI
The DC2DU32L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 32A at 250VDC with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator. The device has a D-characteristic trip curve with magnetic trip thresholds of 10 to 16 times the rated current, and is UL 489 listed. Terminal torque accommodates 14-3 AWG copper wire at 17.5 lb-in. (2.0 Nm) and 18-16 AWG at 25 lb-in. (2.8 Nm). Operating temperature range is -25°C to 60°C, with an electrical life of 6,000 cycles. Dimensions are 44mm high, 60mm long, and 14.5mm deep. Mounting orientation is unrestricted, and wire connection is limited to copper 60/75°C rated conductors.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU32L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU32L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator