DC2DU1L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU1L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU1L is a two-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 1.0A at 250VDC with a 10kA short-circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device complies with UL489 and is designed for use in telecommunication and computer equipment applications. It supports copper wire terminations of 14-3 AWG with a torque range of 17.5 lb-in (2.0 Nm) to 18-16 AWG at 25 lb-in (2.8 Nm), and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, providing a magnetic trip threshold of 10 to 16 times the rated current to accommodate high inrush loads. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. Terminal protection is rated IP20 at the front.
Datasheet Summary Powered by GS/AI
The DC2DU1L is a two-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 1.0A at 250VDC with a 10kA short-circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device complies with UL489 and is designed for use in telecommunication and computer equipment applications. It supports copper wire terminations of 14-3 AWG with a torque range of 17.5 lb-in (2.0 Nm) to 18-16 AWG at 25 lb-in (2.8 Nm), and operates within a temperature range of -25°C to 60°C. The trip characteristic is D-type, providing a magnetic trip threshold of 10 to 16 times the rated current to accommodate high inrush loads. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. Terminal protection is rated IP20 at the front.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU1L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU1L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator