DC2DU16L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU16L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU16L is a two-pole, direct current miniature molded case circuit breaker with a 16A rated current, designed for DC applications up to 250VDC. It features a thermal-magnetic trip mechanism, 10kA short circuit interrupting capacity, and a positive trip indicator (green for off/tripped, red for on). The device is DIN rail mounted, 17.5mm wide, and complies with UL489 standards. It operates within a temperature range of -25°C to 60°C and accepts copper wire from 14 to 3 AWG. Terminal torque ranges from 17.5 lb-in (2.0 Nm) for 14-3 AWG to 25 lb-in (2.8 Nm) for 18-16 AWG. The unit is listed under E305318 and supports D-characteristic trip curves for high inrush applications such as telecommunications and power supplies.
Datasheet Summary Powered by GS/AI
The DC2DU16L is a two-pole, direct current miniature molded case circuit breaker with a 16A rated current, designed for DC applications up to 250VDC. It features a thermal-magnetic trip mechanism, 10kA short circuit interrupting capacity, and a positive trip indicator (green for off/tripped, red for on). The device is DIN rail mounted, 17.5mm wide, and complies with UL489 standards. It operates within a temperature range of -25°C to 60°C and accepts copper wire from 14 to 3 AWG. Terminal torque ranges from 17.5 lb-in (2.0 Nm) for 14-3 AWG to 25 lb-in (2.8 Nm) for 18-16 AWG. The unit is listed under E305318 and supports D-characteristic trip curves for high inrush applications such as telecommunications and power supplies.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU16L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU16L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator