The 1B10UR is a single-pole, DIN rail-mounted, thermal-magnetic supplementary protector rated for 8.0 A at 277 V AC, with a 10 kA short circuit withstand rating when used without a backup fuse. It features a B-trip characteristic, suitable for sensitive electronics, control circuits, and lighting applications. The device has a width of 17.5 mm per pole, accepts copper wire from 18 to 3 AWG on the top terminal and 18 to 2 AWG on the bottom, and is rated for operation between -25°C and +70°C. It is UL 1077 recognized and complies with IP20 ingress protection. Terminal torque ranges from 2 N·m to 2.5 N·m. The electrical life is 6,000 switching cycles, and the mechanical life is 10,000 switching cycles.
Features:
Circuit Breaker Thermal Magnetic 10A 277V AC DC Lever DIN Rail
1B10UR, 10A, MCIRCUIT BREAKER, B CHAR, 1 POLE, 277VAC UL1077. FREE 2 YEAR RADWELL WARRANTY
1077 480Y/277AC Breaker 1P B TRP 10A UL
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1B10UR | 1B10UR-ND | 1B10UR | 26271171 | 1B10UR |
| Product Name | Single Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||||
| Rated Current | 10 amps | 10 amps | 10 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 1 | 1 | |||
| Miniature Circuit Breaker Features | Supplementary Protector |