DC2DU15L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU15L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU15L is a two-pole, DC-rated miniature molded case circuit breaker with a 17.5mm width, designed for DIN rail mounting. It has a 10kA short circuit interrupting capacity at 250VDC and features a thermal-magnetic trip mechanism with a D-characteristic curve, suitable for applications such as telecommunications and uninterruptible power supplies. It includes a positive trip indicator (green for off/tripped, red for on) and supports wire connections from 14 to 3 AWG with specified torque values. The device is UL489 listed and rated for operation between -25°C and 60°C. Terminal protection is IP20 at the front, and it is compatible with copper wire only rated at 60/75°C.
Datasheet Summary Powered by GS/AI
The DC2DU15L is a two-pole, DC-rated miniature molded case circuit breaker with a 17.5mm width, designed for DIN rail mounting. It has a 10kA short circuit interrupting capacity at 250VDC and features a thermal-magnetic trip mechanism with a D-characteristic curve, suitable for applications such as telecommunications and uninterruptible power supplies. It includes a positive trip indicator (green for off/tripped, red for on) and supports wire connections from 14 to 3 AWG with specified torque values. The device is UL489 listed and rated for operation between -25°C and 60°C. Terminal protection is IP20 at the front, and it is compatible with copper wire only rated at 60/75°C.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU15L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU15L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator