The DC2DU13L is a two-pole, direct current miniature molded case circuit breaker with thermal-magnetic tripping, rated for 13A at 250VDC and capable of interrupting up to 10kA short-circuit current. It features a positive trip indicator (red for on, green for off), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed and supports line/load reversibility. It operates within a temperature range of -25°C to 60°C and accommodates copper wire from 14 to 3 AWG. The part belongs to the L-Series, which shares a 10kA interrupting rating and HACR 40°C rating across all variants. The DC2DU13L is a D-characteristic model designed for high inrush applications such as telecommunications and computer equipment.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC2DU13L | DC2DU13L |
| Product Name | Miniature Molded Double Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |