Altech Corp. Miniature Molded Double Pole DC Case Circuit Breakers DC2CU8L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC2CU8L is a double-pole, DC-rated miniature molded case circuit breaker with a 17.5 mm width, designed for DIN rail mounting. It has a rated current of 8 A and operates at up to 250 VDC with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping with C-characteristics, a positive trip indicator (green for off/tripped, red for on), and supports line/load reversal. The terminal accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL 489 listed and rated for operation between -25°C and 60°C. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.

Datasheet Summary
Powered by GS/AI

The DC2CU8L is a double-pole, DC-rated miniature molded case circuit breaker with a 17.5 mm width, designed for DIN rail mounting. It has a rated current of 8 A and operates at up to 250 VDC with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping with C-characteristics, a positive trip indicator (green for off/tripped, red for on), and supports line/load reversal. The terminal accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL 489 listed and rated for operation between -25°C and 60°C. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole DC Case Circuit Breakers - DC2CU8L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU8L
Miniature Molded Double Pole DC Case Circuit Breakers DC2CU8L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - DC2CU8L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
DC2CU8L
Circuit Breakers & Accessories DC2CU8L
DC2CU8L,8.0A MCB, CCHAR

DC2CU8L,8.0A MCB, CCHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number DC2CU8L DC2CU8L
Product Name Miniature Molded Double Pole DC Case Circuit Breakers Circuit Breakers & Accessories
Rated DC Voltage 125 to 250 volts
Rated Current 8 amps 8 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.5000 amps
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Screw Snap;C - 70076905 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 13 amps
View Details