DC2CU60L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU60L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU60L is a two-pole, direct current miniature molded case circuit breaker rated for 60A at 250VDC, with a 10kA short circuit interrupting capacity. It features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The device supports line/load reversal, is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. The trip characteristic is C-type, suitable for applications involving telecommunications, computer equipment, and uninterruptible power supplies.
Datasheet Summary Powered by GS/AI
The DC2CU60L is a two-pole, direct current miniature molded case circuit breaker rated for 60A at 250VDC, with a 10kA short circuit interrupting capacity. It features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The device supports line/load reversal, is UL489 listed, and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. The trip characteristic is C-type, suitable for applications involving telecommunications, computer equipment, and uninterruptible power supplies.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU60L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU60L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator