DC2CU5L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU5L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU5L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, designed for DIN rail mounting and measuring 17.5 mm in width. It is rated for 125 VDC at 5 A and has a short circuit interrupting capacity of 10 kA. The breaker features a positive trip indicator (red for on, green for off), line/load reversibility, and operates within a temperature range of -25°C to 60°C. Terminal torque is specified at 25 lb-in. (2.8 Nm) for 18-16 AWG copper wire. It is UL 489 listed with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device follows C-characteristic trip curves, with thermal trip enabled at 1.05× rated current and magnetic trip at 5× rated current. Terminal protection is rated IP20 at the front.
Datasheet Summary Powered by GS/AI
The DC2CU5L is a two-pole, direct current miniature molded case circuit breaker with a thermal-magnetic trip mechanism, designed for DIN rail mounting and measuring 17.5 mm in width. It is rated for 125 VDC at 5 A and has a short circuit interrupting capacity of 10 kA. The breaker features a positive trip indicator (red for on, green for off), line/load reversibility, and operates within a temperature range of -25°C to 60°C. Terminal torque is specified at 25 lb-in. (2.8 Nm) for 18-16 AWG copper wire. It is UL 489 listed with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. The device follows C-characteristic trip curves, with thermal trip enabled at 1.05× rated current and magnetic trip at 5× rated current. Terminal protection is rated IP20 at the front.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU5L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU5L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator