DC2CU4L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU4L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU4L is a two-pole, direct current miniature molded case circuit breaker rated for 4 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (green for off/tripped, red for on), and is designed for DIN rail mounting with a width of 17.5 mm. The device supports line/load reversibility, operates within a temperature range of -25°C to 60°C, and is UL 489 listed. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) and 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU4L is a two-pole, direct current miniature molded case circuit breaker rated for 4 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (green for off/tripped, red for on), and is designed for DIN rail mounting with a width of 17.5 mm. The device supports line/load reversibility, operates within a temperature range of -25°C to 60°C, and is UL 489 listed. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) and 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU4L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU4L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator