DC2CU30L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU30L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU30L is a two-pole, direct current miniature molded case circuit breaker rated for 30A at 250VDC, with a 10kA short circuit interrupting capacity. It features a thermal-magnetic tripping mechanism, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The device meets UL489 listing standards, supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. It accepts copper wire from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU30L is a two-pole, direct current miniature molded case circuit breaker rated for 30A at 250VDC, with a 10kA short circuit interrupting capacity. It features a thermal-magnetic tripping mechanism, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The device meets UL489 listing standards, supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. It accepts copper wire from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU30L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU30L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator