DC2CU25L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU25L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU25L is a two-pole, direct current miniature molded case circuit breaker rated for 25 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping with C-characteristics, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted at a width of 17.5 mm. The device supports reversible line/load connections, is UL 489 listed, and operates within a temperature range of -25°C to 60°C. Terminal torque specifications are 17.5 lb-in. (2.0 Nm) for 14-3 AWG and 25 lb-in. (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. It is designed for use in DC applications such as telecommunications and uninterruptible power supplies.
Datasheet Summary Powered by GS/AI
The DC2CU25L is a two-pole, direct current miniature molded case circuit breaker rated for 25 A at 250 VDC, with a 10 kA short circuit interrupting capacity. It features thermal-magnetic tripping with C-characteristics, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted at a width of 17.5 mm. The device supports reversible line/load connections, is UL 489 listed, and operates within a temperature range of -25°C to 60°C. Terminal torque specifications are 17.5 lb-in. (2.0 Nm) for 14-3 AWG and 25 lb-in. (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. It is designed for use in DC applications such as telecommunications and uninterruptible power supplies.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU25L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU25L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator