DC2CU20L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU20L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU20L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 20A at 250VDC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is listed under E305318. The device supports line/load reversibility and operates within a temperature range of -25°C to 60°C. Terminal torque specifications are 17.5 lb-in. for 14-3 AWG and 25 lb-in. for 18-16 AWG copper wire. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU20L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 20A at 250VDC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is listed under E305318. The device supports line/load reversibility and operates within a temperature range of -25°C to 60°C. Terminal torque specifications are 17.5 lb-in. for 14-3 AWG and 25 lb-in. for 18-16 AWG copper wire. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU20L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU20L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator