DC2CU1L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU1L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU1L is a two-pole, thermal-magnetic miniature molded case circuit breaker for DC applications, rated for 1.0A at 250VDC with a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversibility, has an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles. It complies with UL489 and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm).
Datasheet Summary Powered by GS/AI
The DC2CU1L is a two-pole, thermal-magnetic miniature molded case circuit breaker for DC applications, rated for 1.0A at 250VDC with a 10kA short-circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversibility, has an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles. It complies with UL489 and operates within a temperature range of -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm).
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU1L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU1L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator