Altech Corp. Miniature Molded Double Pole DC Case Circuit Breakers DC2CU16L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC2CU16L is a two-pole, direct current miniature molded circuit breaker rated for 16A at 250VDC, with a 10kA short circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The breaker supports terminal wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18 to 16 AWG with 25 lb-in (2.8 Nm), and is UL489 listed. It operates within a temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.

Datasheet Summary
Powered by GS/AI

The DC2CU16L is a two-pole, direct current miniature molded circuit breaker rated for 16A at 250VDC, with a 10kA short circuit interrupting capacity. It features thermal-magnetic tripping, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5mm. The breaker supports terminal wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18 to 16 AWG with 25 lb-in (2.8 Nm), and is UL489 listed. It operates within a temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole DC Case Circuit Breakers - DC2CU16L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU16L
Miniature Molded Double Pole DC Case Circuit Breakers DC2CU16L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - DC2CU16L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
DC2CU16L
Circuit Breakers & Accessories DC2CU16L
DC2CU16L,16A MCB, CCHAR

DC2CU16L,16A MCB, CCHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number DC2CU16L DC2CU16L
Product Name Miniature Molded Double Pole DC Case Circuit Breakers Circuit Breakers & Accessories
Rated DC Voltage 125 to 250 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;B - 70075456 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 2 amps
View Details