DC2CU15L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU15L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU15L is a double-pole, direct-current miniature molded case circuit breaker rated for 15 A at 250 VDC, with a 10 kA short-circuit interrupting capacity. It features thermal-magnetic trip protection, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5 mm. The device supports line/load reversibility, operates within a temperature range of -25°C to 60°C, and is UL 489 listed. Terminal connections accept copper wire from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18 to 16 AWG with 25 lb-in (2.8 Nm).
Datasheet Summary Powered by GS/AI
The DC2CU15L is a double-pole, direct-current miniature molded case circuit breaker rated for 15 A at 250 VDC, with a 10 kA short-circuit interrupting capacity. It features thermal-magnetic trip protection, a positive trip indicator (red for on, green for off), and is designed for DIN rail mounting with a width of 17.5 mm. The device supports line/load reversibility, operates within a temperature range of -25°C to 60°C, and is UL 489 listed. Terminal connections accept copper wire from 14 to 3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18 to 16 AWG with 25 lb-in (2.8 Nm).
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU15L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU15L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator