DC2CU13L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU13L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU13L is a two-pole, direct current miniature molded case circuit breaker with a 17.5 mm width, designed for DIN rail mounting. It has a rated current of 13 A and a DC voltage rating of 250 V. The device features thermal-magnetic trip functionality, a 10 kA short circuit interrupting capacity, and a positive trip indicator (green for off/tripped, red for on). It complies with UL489 standards and supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm) for larger gauges. The operating temperature range is -25°C to 60°C. The part is rated for an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU13L is a two-pole, direct current miniature molded case circuit breaker with a 17.5 mm width, designed for DIN rail mounting. It has a rated current of 13 A and a DC voltage rating of 250 V. The device features thermal-magnetic trip functionality, a 10 kA short circuit interrupting capacity, and a positive trip indicator (green for off/tripped, red for on). It complies with UL489 standards and supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm) for larger gauges. The operating temperature range is -25°C to 60°C. The part is rated for an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU13L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU13L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator