DC2CU05L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2CU05L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2CU05L is a two-pole, direct-current miniature molded case circuit breaker for DIN rail mounting, with a width of 17.5 mm, rated for 125 VDC at 0.5 A, and featuring a 10 kA short-circuit interrupting capacity. It uses a thermal-magnetic trip mechanism with C-characteristic trip boundaries, a positive trip indicator (green for off/tripped, red for on), and supports line/load reversibility. Terminal torque ratings are 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG copper wire, with IP20 terminal protection. It is UL489 listed, operates from -25°C to 60°C, and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2CU05L is a two-pole, direct-current miniature molded case circuit breaker for DIN rail mounting, with a width of 17.5 mm, rated for 125 VDC at 0.5 A, and featuring a 10 kA short-circuit interrupting capacity. It uses a thermal-magnetic trip mechanism with C-characteristic trip boundaries, a positive trip indicator (green for off/tripped, red for on), and supports line/load reversibility. Terminal torque ratings are 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG copper wire, with IP20 terminal protection. It is UL489 listed, operates from -25°C to 60°C, and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU05L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2CU05L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator