DC1DU60L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU60L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU60L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, and a positive trip indicator (green for off/tripped, red for on). The breaker supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm) and is UL489 listed. It has a C-characteristic trip curve with a thermal trip range of 1.05 to 1.3 times rated current and a magnetic trip at 5 to 10 times rated current, suitable for telecom and computer equipment. Operating temperature range is -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles.
Datasheet Summary Powered by GS/AI
The DC1DU60L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a 10kA short circuit interrupting capacity. It features a 17.5mm width, DIN rail mounting, and a positive trip indicator (green for off/tripped, red for on). The breaker supports wire connections from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm) and is UL489 listed. It has a C-characteristic trip curve with a thermal trip range of 1.05 to 1.3 times rated current and a magnetic trip at 5 to 10 times rated current, suitable for telecom and computer equipment. Operating temperature range is -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU60L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU60L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator